Haier logo

Haier I-Move Series 6 HAMTSJ86MC/1 Black Built-in 59 cm Zone induction hob 6 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84828
Info modified on:
31 Jul 2025, 16:03:59
Short summary description Haier I-Move Series 6 HAMTSJ86MC/1 Black Built-in 59 cm Zone induction hob 6 zone(s):

Haier I-Move Series 6 HAMTSJ86MC/1, Black, Built-in, 59 cm, Zone induction hob, Glass-ceramic, 6 zone(s)

Long summary description Haier I-Move Series 6 HAMTSJ86MC/1 Black Built-in 59 cm Zone induction hob 6 zone(s):

Haier I-Move Series 6 HAMTSJ86MC/1. Product colour: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Touch, Control position: Top front, Timer type: Digital. AC input voltage: 220 - 240 V. Width: 800 mm, Depth: 520 mm, Height: 560 mm. Package width: 895 mm, Package depth: 540 mm, Package height: 115 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.