Grundig logo

Grundig GDRH 5625 DVD/HDD Recorder DVD recorder Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51826
Info modified on:
24 Mar 2023, 16:07:52
Short summary description Grundig GDRH 5625 DVD/HDD Recorder DVD recorder Black:

Grundig GDRH 5625 DVD/HDD Recorder, Secam, 10-Bit/54MHz, 90 dB, 85 dB, 24-bit/192kHz, 1 discs

Long summary description Grundig GDRH 5625 DVD/HDD Recorder DVD recorder Black:

Grundig GDRH 5625 DVD/HDD Recorder. Analog signal format system: Secam, Video D/A Converter (DAC): 10-Bit/54MHz. Signal-to-Noise Ratio (SNR): 90 dB, Dynamic range (1kHz): 85 dB, Audio D/A Converter (DAC): 24-bit/192kHz. Number of optical discs: 1 discs. Power consumption (typical): 50 W, Power consumption (standby): 4 W. Depth: 32 mm, Height: 5,5 mm, Weight: 4,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.