Grundig logo

Grundig GEBM 34000 XP oven 70 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76284
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Grundig GEBM 34000 XP oven 70 L Stainless steel:

Grundig GEBM 34000 XP, Medium, Electric, 70 L, 70 L, Pyrolytic, Pyroclean

Long summary description Grundig GEBM 34000 XP oven 70 L Stainless steel:

Grundig GEBM 34000 XP. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 0,9 kWh, Energy consumption (forced convection): 0,83 kWh, Connected load: 3100 W. Lamps quantity: 2 lamp(s), Lamp type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.