Grundig logo

Grundig 32 XLC 3220 BA 81,3 cm (32") Full HD Black 28 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47932
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 32 XLC 3220 BA 81,3 cm (32") Full HD Black 28 W:

Grundig 32 XLC 3220 BA, 81,3 cm (32"), Full HD, 1920 x 1080 pixels, 16:9, 1920 x 1080 (HD 1080), 6 ms

Long summary description Grundig 32 XLC 3220 BA 81,3 cm (32") Full HD Black 28 W:

Grundig 32 XLC 3220 BA. Display diagonal: 81,3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm. Audio formats supported: MP3, Teletext: 250 pages. RMS rated power: 28 W, Audio system: SRS TruSurround HD. Power consumption (typical): 83 W, Power consumption (standby): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.