Grundig logo

Grundig 49 VLX 7850 BP TV 124,5 cm (49") 4K Ultra HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20287
Info modified on:
14 Mar 2024, 19:49:21
Short summary description Grundig 49 VLX 7850 BP TV 124,5 cm (49") 4K Ultra HD Smart TV Black:

Grundig 49 VLX 7850 BP, 124,5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Grundig 49 VLX 7850 BP TV 124,5 cm (49") 4K Ultra HD Smart TV Black:

Grundig 49 VLX 7850 BP. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.