Grundig logo

Grundig 40 VLE 7420 BH 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95790
Info modified on:
17 Oct 2024, 08:00:40
Short summary description Grundig 40 VLE 7420 BH 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Grundig 40 VLE 7420 BH, 101,6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 40 VLE 7420 BH 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Grundig 40 VLE 7420 BH. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.