Grundig logo

Grundig Vision 4 32-4831 T 81,3 cm (32") HD 500 cd/m² Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22908
Info modified on:
11 Oct 2024, 11:51:44
Short summary description Grundig Vision 4 32-4831 T 81,3 cm (32") HD 500 cd/m² Black 40 W:

Grundig Vision 4 32-4831 T, 81,3 cm (32"), HD, 1366 x 768 pixels, LCD, 16:9, 500 cd/m²

Long summary description Grundig Vision 4 32-4831 T 81,3 cm (32") HD 500 cd/m² Black 40 W:

Grundig Vision 4 32-4831 T. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, VESA mounting interfaces: 100 x 100 mm. Teletext: 250 pages. RMS rated power: 40 W, Audio system: SRS TruSurround TX Digital. Width (with stand): 800 mm, Depth (with stand): 200 mm, Width (without stand): 800 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.