Goodram logo

Goodram IRDM PRO memory module 16 GB 2 x 8 GB DDR4

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29728
Info modified on:
22 Jan 2025, 15:00:12
Short summary description Goodram IRDM PRO memory module 16 GB 2 x 8 GB DDR4:

Goodram IRDM PRO, 16 GB, 2 x 8 GB, DDR4, 3600 MHz

Long summary description Goodram IRDM PRO memory module 16 GB 2 x 8 GB DDR4:

Goodram IRDM PRO. Component for: PC, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory speed: 3600 MHz, CAS latency: 18

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.