Goodram logo

Goodram IRDM MicroCard 64 GB SDXC UHS-II Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14047
Info modified on:
14 Mar 2024, 19:49:49
Short summary description Goodram IRDM MicroCard 64 GB SDXC UHS-II Class 10:

Goodram IRDM MicroCard, 64 GB, SDXC, Class 10, UHS-II, 280 MB/s, 110 MB/s

Long summary description Goodram IRDM MicroCard 64 GB SDXC UHS-II Class 10:

Goodram IRDM MicroCard. Capacity: 64 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS-II, Read speed, media: 280 MB/s, Write speed: 110 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V60. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.