GIGABYTE logo

GIGABYTE Radeon R7 360 AMD 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63168
Info modified on:
02 Sept 2024, 20:28:28
Short summary description GIGABYTE Radeon R7 360 AMD 2 GB GDDR5:

GIGABYTE Radeon R7 360, Radeon R7 360, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE Radeon R7 360 AMD 2 GB GDDR5:

GIGABYTE Radeon R7 360. Graphics processor family: AMD, Graphics processor: Radeon R7 360, Processor frequency: 1050 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory speed: 6500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual-link DVI. PCI bus: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.