GIGABYTE GV-R557D3-1GI, Radeon HD5570, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1
GIGABYTE GV-R557D3-1GI. Graphics processor family: AMD, Graphics processor: Radeon HD5570, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. PCI bus: PCI Express 2.1. Cooling type: Active