GIGABYTE GV-N220-1GI (rev. 3.0), GeForce GT 220, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
GIGABYTE GV-N220-1GI (rev. 3.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 220, Processor frequency: 506 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. PCI bus: PCI Express 2.0. Cooling type: Active