GIGABYTE GV-N108TTURBO-11GD, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 352 bit, 7680 x 4320 pixels, PCI Express x16 3.0
GIGABYTE GV-N108TTURBO-11GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1506 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X, Memory bus: 352 bit, Memory speed: 11010 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. PCI bus: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)