GIGABYTE logo

GIGABYTE GV-N105TWF2OC-4GD graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245318
Info modified on:
02 Sept 2024, 20:28:48
Short summary description GIGABYTE GV-N105TWF2OC-4GD graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

GIGABYTE GV-N105TWF2OC-4GD, GeForce GTX 1050 Ti, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GV-N105TWF2OC-4GD graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

GIGABYTE GV-N105TWF2OC-4GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1328 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual-link DVI. PCI bus: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.