GIGABYTE logo

GIGABYTE AORUS RGB memory module 16 GB 2 x 8 GB DDR4

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75028
Info modified on:
21 Sept 2023, 11:03:03
Short summary description GIGABYTE AORUS RGB memory module 16 GB 2 x 8 GB DDR4:

GIGABYTE AORUS RGB, 16 GB, 2 x 8 GB, DDR4, 3600 MHz, 288-pin DIMM

Long summary description GIGABYTE AORUS RGB memory module 16 GB 2 x 8 GB DDR4:

GIGABYTE AORUS RGB. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory speed: 3600 MHz, Memory form factor: 288-pin DIMM, CAS latency: 18

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.