GIGABYTE GC-ALPINE RIDGE (rev. 2.0), PCIe, Thunderbolt 3, DSL6540, 40 Gbit/s, DC, 5, 12 V
GIGABYTE GC-ALPINE RIDGE (rev. 2.0). Host interface: PCIe, Output interface: Thunderbolt 3. Chipset: DSL6540, Maximum bandwidth: 40 Gbit/s. Power supply type: DC, Operating voltage: 5, 12 V, Output current: 3 A