GIGABYTE logo

GIGABYTE B550 Gaming X V2 AMD B550 Socket AM4 ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
504198
Info modified on:
11 Mar 2025, 22:11:56
Short summary description GIGABYTE B550 Gaming X V2 AMD B550 Socket AM4 ATX:

GIGABYTE B550 Gaming X V2, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE B550 Gaming X V2 AMD B550 Socket AM4 ATX:

GIGABYTE B550 Gaming X V2. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.