GIGABYTE logo

GIGABYTE GA-Z170X-Ultra Gaming (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78794
Info modified on:
30 Oct 2024, 13:09:35
Short summary description GIGABYTE GA-Z170X-Ultra Gaming (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-Ultra Gaming (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z170X-Ultra Gaming (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-Ultra Gaming (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 4-Way CrossFireX, 4-Way SLI, Graphics card: HD Graphics, Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A, USB Type-C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.