GIGABYTE logo

GIGABYTE GA-Z170X-UD3 motherboard Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67954
Info modified on:
30 Oct 2024, 13:03:31
Short summary description GIGABYTE GA-Z170X-UD3 motherboard Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-UD3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE GA-Z170X-UD3 motherboard Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-UD3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.