GIGABYTE logo

GIGABYTE GA-P67A-UD5-B3 motherboard LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88736
Info modified on:
30 Oct 2024, 13:07:22
Short summary description GIGABYTE GA-P67A-UD5-B3 motherboard LGA 1155 (Socket H2) ATX:

GIGABYTE GA-P67A-UD5-B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 32 GB, Dual-channel

Long summary description GIGABYTE GA-P67A-UD5-B3 motherboard LGA 1155 (Socket H2) ATX:

GIGABYTE GA-P67A-UD5-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Network interface: 10/100/1000 Mbit/sec. Component for: PC, Motherboard form factor: ATX, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.