GIGABYTE logo

GIGABYTE GA-H170N-WIFI (rev. 1.0) Intel® H170 LGA 1151 (Socket H4) mini ITX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80402
Info modified on:
30 Oct 2024, 13:03:57
Short summary description GIGABYTE GA-H170N-WIFI (rev. 1.0) Intel® H170 LGA 1151 (Socket H4) mini ITX:

GIGABYTE GA-H170N-WIFI (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-H170N-WIFI (rev. 1.0) Intel® H170 LGA 1151 (Socket H4) mini ITX:

GIGABYTE GA-H170N-WIFI (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.