GIGABYTE logo

GIGABYTE GA-G33M-DS2R Intel® G33 + ICH9R Chipset LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96803
Info modified on:
04 Apr 2019, 07:46:31
Short summary description GIGABYTE GA-G33M-DS2R Intel® G33 + ICH9R Chipset LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G33M-DS2R Intel® G33 + ICH9R Chipset, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8111B, micro ATX, 7.1 channels

Long summary description GIGABYTE GA-G33M-DS2R Intel® G33 + ICH9R Chipset LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G33M-DS2R Intel® G33 + ICH9R Chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 8 GB. LAN controller: Realtek RTL8111B. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. Width: 244 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.