GIGABYTE logo

GIGABYTE GA-G33M-DS3R Intel G33 + ICH9R Chipset LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122518
Info modified on:
12 Jun 2018, 16:29:55
Short summary description GIGABYTE GA-G33M-DS3R Intel G33 + ICH9R Chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-G33M-DS3R Intel G33 + ICH9R Chipset, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8111B, Gigabit Ethernet, IEEE1394, ATX

Long summary description GIGABYTE GA-G33M-DS3R Intel G33 + ICH9R Chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-G33M-DS3R Intel G33 + ICH9R Chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 8 GB. LAN controller: Realtek RTL8111B, Network interface: Gigabit Ethernet, IEEE1394. Motherboard form factor: ATX, Audio chip: Realtek ALC889A, Power source type: ATX. Width: 244 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.