GIGABYTE GA-F2A88X-UP4 (rev. 3.0), AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM
GIGABYTE GA-F2A88X-UP4 (rev. 3.0). Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 2000 MB, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD