Game Factor logo

Game Factor LQG601-WH computer cooling system Processor All-in-one liquid cooler 12 cm White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12011
Info modified on:
20 Dec 2024, 07:48:14
Short summary description Game Factor LQG601-WH computer cooling system Processor All-in-one liquid cooler 12 cm White:

Game Factor LQG601-WH, All-in-one liquid cooler, 12 cm, 2550 RPM, White

Long summary description Game Factor LQG601-WH computer cooling system Processor All-in-one liquid cooler 12 cm White:

Game Factor LQG601-WH. Type: All-in-one liquid cooler, Fan diameter: 12 cm, Rotational speed (max): 2550 RPM. Width: 275 mm, Depth: 120 mm, Height: 27 mm. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.