Fujitsu LIFEBOOK T939, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK T939. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor type: Intel® Core™ i5, Processor: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system software: Windows 10 Pro. Product colour: Black