Fujitsu logo

Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39058
Info modified on:
07 Oct 2024, 17:04:43
Short summary description Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS W530, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS W530. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® 600. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.