Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6515, Intel® Core™2 Duo, 1,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6515. Processor type: Intel® Core™2 Duo, Processor: T5670, Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drives: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system software: Windows Vista Business. Weight: 2,7 kg