Fujitsu logo

Fujitsu PRIMERGY TX1320 M3 server 2 TB Tower Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99240
Info modified on:
14 Mar 2024, 19:51:15
Short summary description Fujitsu PRIMERGY TX1320 M3 server 2 TB Tower Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 8 GB DDR4-SDRAM:

Fujitsu PRIMERGY TX1320 M3, 3 GHz, E3-1220 v6, 8 GB, DDR4-SDRAM, 2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1320 M3 server 2 TB Tower Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 8 GB DDR4-SDRAM:

Fujitsu PRIMERGY TX1320 M3. Processor type: Intel® Xeon® E3 v6, Processor frequency: 3 GHz, Processor: E3-1220 v6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, Hard drive interface: SATA. Ethernet LAN connection. Optical drives: DVD Super Multi. Form factor: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.