Fujitsu logo

Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 8 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115070
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 8 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M1, 3,3 GHz, E3-1226V3, 8 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3,3 GHz 8 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX1310 M1. Processor type: Intel® Xeon® E3 V3 Family, Processor frequency: 3,3 GHz, Processor: E3-1226V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drives: DVD Super Multi. Power supply: 250 W. Form factor: Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.