Fujitsu logo

Fujitsu PRIMERGY RX200 S6 server 438 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 4 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66265
Info modified on:
19 Jul 2024, 20:09:59
Short summary description Fujitsu PRIMERGY RX200 S6 server 438 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 4 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX200 S6, 2,4 GHz, E5620, 4 GB, DDR3-SDRAM, 438 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S6 server 438 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2,4 GHz 4 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX200 S6. Processor type: Intel® Xeon® 5000 Sequence, Processor frequency: 2,4 GHz, Processor: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 438 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN connection. Optical drives: DVD Super Multi. Power supply: 450 W, Redundant power supply. Form factor: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.