Fujitsu logo

Fujitsu PRIMERGY RX100 S7p server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3,1 GHz 4 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86977
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY RX100 S7p server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3,1 GHz 4 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX100 S7p, 3,1 GHz, E3-1220V2, 4 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S7p server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3,1 GHz 4 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX100 S7p. Processor type: Intel® Xeon® E3 V2 Family, Processor frequency: 3,1 GHz, Processor: E3-1220V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, Hard drive size: 2.5", Hard drive interface: SATA, Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drives: DVD Super Multi. Power supply: 450 W, Redundant power supply. Form factor: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.