Fujitsu logo

Fujitsu ESPRIMO Q9000 Intel® Core™ i3 i3-370M 4 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional SFF PC Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111172
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Q9000 Intel® Core™ i3 i3-370M 4 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional SFF PC Black, Grey:

Fujitsu ESPRIMO Q9000, 2,4 GHz, Intel® Core™ i3, 4 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q9000 Intel® Core™ i3 i3-370M 4 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional SFF PC Black, Grey:

Fujitsu ESPRIMO Q9000. Processor frequency: 2,4 GHz, Processor type: Intel® Core™ i3, Processor: i3-370M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1066 MHz. Total storage capacity: 250 GB, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system software: Windows 7 Professional. Form factor: SFF. Product type: PC. Weight: 1,4 kg. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.