Fujitsu logo

Fujitsu ESPRIMO P556/2/E85+ Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33515
Info modified on:
17 Jun 2024, 21:39:12
Short summary description Fujitsu ESPRIMO P556/2/E85+ Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:

Fujitsu ESPRIMO P556/2/E85+, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P556/2/E85+ Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:

Fujitsu ESPRIMO P556/2/E85+. Processor frequency: 3 GHz, Processor type: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Micro Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.