Fujitsu logo

Fujitsu ESPRIMO Edition P2520 Intel® Pentium® E2180 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15588
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Fujitsu ESPRIMO Edition P2520 Intel® Pentium® E2180 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO Edition P2520, 2 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description Fujitsu ESPRIMO Edition P2520 Intel® Pentium® E2180 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO Edition P2520. Processor frequency: 2 GHz, Processor type: Intel® Pentium®, Processor: E2180. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drives: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system software: Windows Vista Business. Form factor: Micro Tower. Product type: PC. Weight: 12 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.