Fujitsu ESPRIMO P920 E90+, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1 Pro
Fujitsu ESPRIMO P920 E90+. Processor frequency: 3,6 GHz, Processor type: Intel® Core™ i7, Processor: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD+SSD, Card reader integrated, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system software: Windows 8.1 Pro, Operating system architecture: 64-bit. Product type: PC. Product colour: Black