Fujitsu logo

Fujitsu ESPRIMO P757/E90+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71260
Info modified on:
17 Jun 2024, 21:41:30
Short summary description Fujitsu ESPRIMO P757/E90+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO P757/E90+, 3,2 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P757/E90+ Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black, Red:

Fujitsu ESPRIMO P757/E90+. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.