Fujitsu logo

Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59401
Info modified on:
29 Jan 2025, 18:24:53
Short summary description Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK E780, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39,6 cm (15.6") 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional Black:

Fujitsu LIFEBOOK E780. Processor type: Intel® Core™ i5, Processor: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.