Fujitsu logo

Fujitsu LIFEBOOK E754 Intel® Core™ i7 i7-4712MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105944
Info modified on:
22 Jan 2025, 04:59:08
Short summary description Fujitsu LIFEBOOK E754 Intel® Core™ i7 i7-4712MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium:

Fujitsu LIFEBOOK E754, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK E754 Intel® Core™ i7 i7-4712MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium:

Fujitsu LIFEBOOK E754. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4712MQ, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system software: Windows 7 Professional. Product colour: Aluminium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.