Fujitsu logo

Fujitsu ESPRIMO E5730 E-Star 5.0 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65002
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO E5730 E-Star 5.0 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5730 E-Star 5.0, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5730 E-Star 5.0 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5730 E-Star 5.0. Processor frequency: 3 GHz, Processor type: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory speed: 800 MHz. Total storage capacity: 250 GB, Optical drives: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system software: Windows Vista Business. Power supply: 250 W. Form factor: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.