Fujitsu ESPRIMO D538, 3,2 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro
Fujitsu ESPRIMO D538. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i7, Processor: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Form factor: SFF. Product type: PC