Fujitsu logo

Fujitsu ESPRIMO D538/E85+ Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58186
Info modified on:
14 Jun 2024, 02:21:30
Short summary description Fujitsu ESPRIMO D538/E85+ Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Fujitsu ESPRIMO D538/E85+, 2,9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO D538/E85+ Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Fujitsu ESPRIMO D538/E85+. Processor frequency: 2,9 GHz, Processor type: Intel® Core™ i5, Processor: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: SFF. Product type: PC. Weight: 5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.