Fujitsu logo

Fujitsu LIFEBOOK A555 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40067
Info modified on:
22 Jan 2025, 05:49:20
Short summary description Fujitsu LIFEBOOK A555 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK A555, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK A555 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK A555. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drives: DVD Super Multi. Operating system software: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.