Fujitsu logo

Fujitsu LIFEBOOK A530 Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75634
Info modified on:
25 Jan 2025, 22:01:52
Short summary description Fujitsu LIFEBOOK A530 Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK A530, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK A530 Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK A530. Processor type: Intel® Core™ i5, Processor: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional. Product colour: Black, Silver. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.