Fujitsu logo

Fujitsu MYRICA Series MYRICA V32 81,3 cm (32") HD Silver 550 cd/m²

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120863
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu MYRICA Series MYRICA V32 81,3 cm (32") HD Silver 550 cd/m²:

Fujitsu MYRICA Series MYRICA V32, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Fujitsu MYRICA Series MYRICA V32 81,3 cm (32") HD Silver 550 cd/m²:

Fujitsu MYRICA Series MYRICA V32. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.