Fujitsu logo

Fujitsu S26361-F2222-L965 graphics card NVIDIA Quadro P620 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127801
Info modified on:
02 Sept 2024, 20:27:37
Short summary description Fujitsu S26361-F2222-L965 graphics card NVIDIA Quadro P620 2 GB GDDR5:

Fujitsu S26361-F2222-L965, Quadro P620, 2 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description Fujitsu S26361-F2222-L965 graphics card NVIDIA Quadro P620 2 GB GDDR5:

Fujitsu S26361-F2222-L965. Graphics processor family: NVIDIA, Graphics processor: Quadro P620. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. PCI bus: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.