Fujitsu logo

Fujitsu AMILO A widescreen Amilo A1655G 39,1 cm (15.4") 1 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23274
Info modified on:
30 Jan 2025, 19:32:46
Short summary description Fujitsu AMILO A widescreen Amilo A1655G 39,1 cm (15.4") 1 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Fujitsu AMILO A widescreen Amilo A1655G, 1,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO A widescreen Amilo A1655G 39,1 cm (15.4") 1 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Fujitsu AMILO A widescreen Amilo A1655G. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system software: Windows XP Home Edition. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.