Fujitsu logo

Fujitsu Intel Xeon Gold 6142 processor 2,6 GHz 22 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2277
Info modified on:
17 Jul 2025, 16:37:37
Short summary description Fujitsu Intel Xeon Gold 6142 processor 2,6 GHz 22 MB L3:

Fujitsu Intel Xeon Gold 6142, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 6142M, 2,6 GHz

Long summary description Fujitsu Intel Xeon Gold 6142 processor 2,6 GHz 22 MB L3:

Fujitsu Intel Xeon Gold 6142. Processor type: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1,5 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S4S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.