Fujitsu logo

Fujitsu LIFEBOOK C1020 CEL2.4G Intel® Celeron® 38,4 cm (15.1") 0,25 GB 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74053
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu LIFEBOOK C1020 CEL2.4G Intel® Celeron® 38,4 cm (15.1") 0,25 GB 40 GB:

Fujitsu LIFEBOOK C1020 CEL2.4G, Intel® Celeron®, 2,4 GHz, 38,4 cm (15.1"), 1024 x 768 pixels, 0,25 GB, 40 GB

Long summary description Fujitsu LIFEBOOK C1020 CEL2.4G Intel® Celeron® 38,4 cm (15.1") 0,25 GB 40 GB:

Fujitsu LIFEBOOK C1020 CEL2.4G. Processor type: Intel® Celeron®, Processor frequency: 2,4 GHz. Display diagonal: 38,4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 40 GB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.