Fujitsu logo

Fujitsu ESPRIMO E5600 AMD Sempron 3000+ 3000+ 0,5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19533
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5600 AMD Sempron 3000+ 3000+ 0,5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5600 AMD Sempron 3000+, 2 GHz, AMD Sempron, 0,5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO E5600 AMD Sempron 3000+ 3000+ 0,5 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5600 AMD Sempron 3000+. Processor frequency: 2 GHz, Processor type: AMD Sempron, Processor: 3000+. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drives: DVD-ROM. Operating system software: Windows XP Professional. Power supply: 270 W. Form factor: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.